TE Connectivity Relay, 3Pdt, 240Vac, 10A; Contact Configuration Schrack Te Connectivity PT3S7SB5

Description
RELAY, 3PDT, 240VAC, 10A; Contact Configuration:3PDT; Coil Voltage:115VAC; Contact Current:10A; Product Range:PT Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Screw; Depth:58mm RoHS Compliant: Yes
Datasheet
Description
RELAY, 3PDT, 240VAC, 10A; Contact Configuration:3PDT; Coil Voltage:115VAC; Contact Current:10A; Product Range:PT Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Screw; Depth:58mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, 3Pdt, 240Vac, 10A; Contact Configuration Schrack Te Connectivity - 35R0437 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 3Pdt, 240Vac, 10A; Contact Configuration Schrack Te Connectivity
35R0437
Relay, 3Pdt, 240Vac, 10A; Contact Configuration Schrack Te Connectivity 35R0437
RELAY, 3PDT, 240VAC, 10A; Contact Configuration:3PDT; Coil Voltage:115VAC; Contact Current:10A; Product Range:PT Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Screw; Depth:58mm RoHS Compliant: Yes

RELAY, 3PDT, 240VAC, 10A; Contact Configuration:3PDT; Coil Voltage:115VAC; Contact Current:10A; Product Range:PT Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Screw; Depth:58mm RoHS Compliant: Yes

Supplier's Site Datasheet
General Purpose Relays - PT3S7SB5 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
General Purpose Relays
PT3S7SB5
General Purpose Relays PT3S7SB5
General Purpose Relays 3 form C 10A 115 VAC RED LED

General Purpose Relays 3 form C 10A 115 VAC RED LED

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category High Voltage Relays Electromechanical Relays
Product Number 35R0437 PT3S7SB5
Product Name Relay, 3Pdt, 240Vac, 10A; Contact Configuration Schrack Te Connectivity General Purpose Relays
Features Latching
Throw Double Throw
AC Coil Voltage 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1415430-1 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
Relay - 700-CFM310X - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relay module - 288-364 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
4 suppliers