General Purpose Relay 3PDT (3 Form C) 24VDC Coil DIN Rail
PT3S7LC4
RELAY GEN PURPOSE 3PDT 10A 24V
Industrial Relays PT 3-pole CO 24vdc
Tyco Electronics now offers several of their popular SCHRACK plug-in relays in “packages”. Each package includes a relay, socket and hold down. Some also include accessories such as protection circuits, LEDs and marking tags. This simplifies ordering and helps prevent situations where the wrong socket might be ordered for a given relay or where quantities of the various components do not correspond.
Packages are available for SNR, XT, PT and RT series relays. They find application on DIN rails in control panels in industrial machinery, alternative energy systems, elevators and other commercial equipment.
Features:
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | PB1777-ND | 45AJ6953 | PT3S7LC4 | PT3S7LC4 | 70225453 |
| Product Name | Power Relays, Over 2 Amps | Pt3S7Lc4 Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps | Industrial Relays | Relay;Gen-Purp;3PDT;10A;Ctrl-V 24DC;Vol-Rtg 400AC;w/Socket,Clip,Module,Tag |
| Relay Type | General | General | |||
| Mounting | DIN | DIN; DIN Rail | Socket or Plug-in Style | ||
| Poles | Triple Pole (TP) | Triple Pole (TP) | |||
| Throw | Double Throw | Double Throw | Double Throw | ||
| Features | Visual Indicator |