The PT380730 is a 3-form C contact miniature industrial relay with AgNi 90/10 gold-plated contacts, a 230VAC coil, and PCB terminal mounting. It has a height of 29 mm, weighs 30 g, and supports switching up to 2500 VA. The relay meets UL 508, VDE 40009108, and Lloyds 00/20059 approvals. Contact ratings include 10 A at 250 VAC for resistive loads, with a mechanical endurance of 30 million operations for DC coils and 20 million for AC coils. The insulation between contact and coil withstands 2500 Vrms and 5000 V surge. Ambient temperature range is -40 to +70°C, and soldering resistance complies with IEC 60068-2-20 at 270°C for 10 seconds.
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 41-PT380730-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Socketable |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |