TE Connectivity ™ Power Relays, Over 2 Amps - PT380524 PT380524

Description
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 792652-PT380524 Series: * Family Name: PT380524 Categories: Relays Introduction Date: November 22, 2005 ECCN: EAR99 Country of Origin: Austria Estimated EOL Date: 2025 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 792652-PT380524 Series: * Family Name: PT380524 Categories: Relays Introduction Date: November 22, 2005 ECCN: EAR99 Country of Origin: Austria Estimated EOL Date: 2025 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PT380524 - 792652-PT380524 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - PT380524
792652-PT380524
Power Relays, Over 2 Amps - PT380524 792652-PT380524
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 792652-PT380524 Series: * Family Name: PT380524 Categories: Relays Introduction Date: November 22, 2005 ECCN: EAR99 Country of Origin: Austria Estimated EOL Date: 2025 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity Potter & Brumfield Relays
Win Source Part Number: 792652-PT380524
Series: *
Family Name: PT380524
Categories: Relays
Introduction Date: November 22, 2005
ECCN: EAR99
Country of Origin: Austria
Estimated EOL Date: 2025
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
PT380524
Relays - Power Relays, Over 2 Amps PT380524
RELAY GEN PURPOSE 3PDT 10A 24V

RELAY GEN PURPOSE 3PDT 10A 24V

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category High Voltage Relays High Voltage Relays
Product Number 792652-PT380524 PT380524
Product Name Power Relays, Over 2 Amps - PT380524 Relays - Power Relays, Over 2 Amps
Mounting PCBoard Socket or Plug-in Style; Socketable
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1415368-1 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Triple Pole (TP)
Number if >4 3 #
View Details
3 suppliers
Power Relays - 2533518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Throw Double Throw
Mounting PCBoard; Pcb mount
Approvals RoHS
View Details
Relay, Dpdt, 250Vac, 10A; Contact Configuration Finder - 08X7240 - Newark, An Avnet Company
Specs
Features Latching
Poles Double Pole (DP)
Throw Double Throw
View Details
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details