TE Connectivity Power Relays, Over 2 Amps PT371024

Description
General Purpose Relay 3PDT (3 Form C) 24VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay 3PDT (3 Form C) 24VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB1512-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB1512-ND
Power Relays, Over 2 Amps PB1512-ND
General Purpose Relay 3PDT (3 Form C) 24VDC Coil Through Hole

General Purpose Relay 3PDT (3 Form C) 24VDC Coil Through Hole

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - 1315546-PT371024 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1315546-PT371024
Relays - Power Relays, Over 2 Amps 1315546-PT371024
Win Source Part Number: 1315546-PT371024 Category: Relays>Power Relays, Over 2 Amps Series: PT, SCHRACK Termination Style: PC Pin Features: Mechanical Indicator, Test Button Package: Bulk Contact Form: 3PDT (3 Form C) Contact Material: Silver Nickel (AgNi) Coil Resistance: 777 Ohms Coil Current: 31 mA Operate Time: 15 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 10 A Switching Voltage: 400VAC - Max Release Time: 10 ms Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 18 VDC Must Release Voltage: 2.4 VDC REACH Status: REACH Unaffected HTSUS: 8536.41.0050 Mfr: TE Connectivity Potter & Brumfield Relays Base Product Number: PT371

Win Source Part Number: 1315546-PT371024
Category: Relays>Power Relays, Over 2 Amps
Series: PT, SCHRACK
Termination Style: PC Pin
Features: Mechanical Indicator, Test Button
Package: Bulk
Contact Form: 3PDT (3 Form C)
Contact Material: Silver Nickel (AgNi)
Coil Resistance: 777 Ohms
Coil Current: 31 mA
Operate Time: 15 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 24VDC
Contact Rating (Current): 10 A
Switching Voltage: 400VAC - Max
Release Time: 10 ms
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 18 VDC
Must Release Voltage: 2.4 VDC
REACH Status: REACH Unaffected
HTSUS: 8536.41.0050
Mfr: TE Connectivity Potter & Brumfield Relays
Base Product Number: PT371

Buy Now Datasheet
Power Relay, 24Vdc, 3Pdt, 10A, Tht Rohs Compliant Schrack Te Connectivity - 69AH9098 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, 24Vdc, 3Pdt, 10A, Tht Rohs Compliant Schrack Te Connectivity
69AH9098
Power Relay, 24Vdc, 3Pdt, 10A, Tht Rohs Compliant Schrack Te Connectivity 69AH9098
POWER RELAY, 24VDC, 3PDT, 10A, THT ROHS COMPLIANT: YES

POWER RELAY, 24VDC, 3PDT, 10A, THT ROHS COMPLIANT: YES

Supplier's Site Datasheet
Relays - Power Relays, Over 2 Amps - PT371024 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
PT371024
Relays - Power Relays, Over 2 Amps PT371024
RELAY GEN PURPOSE 3PDT 10A 24V

RELAY GEN PURPOSE 3PDT 10A 24V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays High Voltage Relays
Product Number PB1512-ND 1315546-PT371024 69AH9098 PT371024
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Power Relay, 24Vdc, 3Pdt, 10A, Tht Rohs Compliant Schrack Te Connectivity Relays - Power Relays, Over 2 Amps
Relay Type General
Mounting PCBoard PCBoard; Through Hole Through Hole
Poles Triple Pole (TP)
Throw Double Throw Double Throw
Features Visual Indicator Latching
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details