Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HIGH VOLTAGE RELAYS
TE CONNECTIVITY
PT370S15 -- RELAYS - POWER RELAYS, OVER 2 AMPS
TE Connectivity
Relays - Power Relays, Over 2 Amps
PT370S15
Description
RELAY GEN PURPOSE 3PDT 10A 115V
Shenzhen Shengyu Electronics Technology Limited
Done
Description
RELAY GEN PURPOSE 3PDT 10A 115V
Suppliers
Company
Product
Description
Supplier Links
Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
PT370S15
Relays - Power Relays, Over 2 Amps
PT370S15
RELAY GEN PURPOSE 3PDT 10A 115V
RELAY GEN PURPOSE 3PDT 10A 115V
Supplier's Site
Technical Specifications
Shenzhen Shengyu Electronics Technology Limited
Product Category
High Voltage Relays
Product Number
PT370S15
Product Name
Relays - Power Relays, Over 2 Amps
Throw
Double Throw
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Type 40.51 - PCB/Plug-in relays 12A
405190120000
Specs
Mounting
Socket or Plug-in Style
Throw
Double Throw
Approvals
ENEC, EAC-1, LLOYD, CSA, cRUus, CCC-1, VDE, RUSSIAN-MARITME-REGISTER-OF-SHIPPING, RINA
View Details
2
suppliers
Aratas America LLC
G2RL PCB Power Relay
G2RL-1A-E-CV-HA
Specs
Mounting
PCB
View Details
TE Connectivity
Electromechanical Relays & Contactors
1393194-9
Specs
Approvals
EU ELV Compliant; RoHS
Operating Temp
-22 to 185 F (-30 to 85 C)
AC Voltage
277 volts
View Details
3
suppliers
RS Components, Ltd.
Power Relays
2481636
Specs
AC Coil Voltage
240 volts
Approvals
RoHS
Operating Temp
-40 F (-40 C)
View Details