Win Source Part Number: 1314837-PT370L24
Category: Relays>Power Relays, Over 2 Amps
Series: PT, SCHRACK
Termination Style: Plug In, Quick Connect - 0.110" (2.8mm)
Features: Lighted Indicator, Mechanical Indicator, Test Button
Package: Bulk
Contact Form: 3PDT (3 Form C)
Contact Material: Silver Nickel (AgNi)
Coil Resistance: 777 Ohms
Coil Current: 30.8 mA
Operate Time: 15 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 24VDC
Contact Rating (Current): 10 A
Switching Voltage: 400VAC - Max
Release Time: 10 ms
Mounting Type: Socketable
Temperature Range - Operating: -40°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 18 VDC
Must Release Voltage: 2.4 VDC
REACH Status: Vendor Undefined
HTSUS: 8536.41.0050
Mfr: TE Connectivity Potter & Brumfield Relays
Base Product Number: PT370
General Purpose Relay 3PDT (3 Form C) 24VDC Coil Socketable
RELAY GEN PURPOSE 3PDT 10A 24V
General Purpose Relays 3PDT 10A 24VDC MINIATURE PWR RELAY
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 1314837-PT370L24 | PB1510-ND | PT370L24 | PT370L24 |
| Product Name | Relays - Power Relays, Over 2 Amps | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Resistance | 777 ohms | |||
| Mounting | PCBoard; Socketable | Socketable | Socket or Plug-in Style; Socketable | |
| Relay Type | General | General | ||
| Poles | Triple Pole (TP) |