General Purpose Relay 3PDT (3 Form C) 115VAC Coil Socketable
RELAY GEN PURPOSE 3PDT 10A 115V
POWER RELAY, 3PDT, 115VAC, THT; Contact Configuration:3PDT; Coil Voltage:115VAC; Contact Current:10A; Product Range:PT; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:240V; Relay Terminals:Solder Lug RoHS Compliant: Yes
General Purpose Relays 3P SDR TST BTN 115AC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | PB911-ND | PT370615 | 36K7589 | PT370615 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Power Relay, 3Pdt, 115Vac, Tht; Contact Configuration Schrack Te Connectivity | General Purpose Relays |
| Relay Type | General | General | ||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | PCBoard; Through Hole | |
| Poles | Triple Pole (TP) | |||
| Throw | Double Throw | Double Throw | Double Throw |