General Purpose Relay 3PDT (3 Form C) 48VDC Coil Socketable
PT370048
General Purpose Relays 3PDT 10A 48VDC MINIATURE PWR RELAY
RELAY GEN PURPOSE 3PDT 10A 48V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB2885-ND | 35AC3320 | PT370048 | PT370048 |
| Product Name | Power Relays, Over 2 Amps | Pt370048 Potter&brumfield Te Connectivity | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | ||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | ||
| Poles | Triple Pole (TP) | |||
| Throw | Double Throw | Double Throw |