Win Source Part Number: 1112180-PT370024
Category: Relays>Power Relays, Over 2 Amps
Series: PT, SCHRACK
Termination Style: Plug In, Quick Connect - 0.110" (2.8mm)
Features: Mechanical Indicator, Test Button
Package: Bulk
Contact Form: 3PDT (3 Form C)
Contact Material: Silver Nickel (AgNi)
Standard Package: 10
Coil Resistance: 777 Ohms
Coil Current: 30.8 mA
Operate Time: 15 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 24VDC
Contact Rating (Current): 10 A
Switching Voltage: 400VAC - Max
Release Time: 10 ms
Mounting Type: Socketable
Temperature Range - Operating: -40°C ~ 70°C
Alternative Parts (Cross-Reference): 6-1419111-1; PT370024.;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 18 VDC
Must Release Voltage: 2.4 VDC
REACH Status: REACH Unaffected
HTSUS: 8536.41.0050
Mfr: TE Connectivity Potter & Brumfield Relays
Other Names: PB910,-PT370024-SI,6
Base Product Number: PT370
General Purpose Relay 3PDT (3 Form C) 24VDC Coil Socketable
RELAY, 3PDT, 240VAC, 10A; Contact Configuration:3PDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:PT Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Relay, PT Series, Power - General Purpose, Non Latching, 3PDT, 24 VDC, 10 A RoHS Compliant: Yes
General Purpose Relays 3PDT 10A 24 VDC
RELAY GEN PURPOSE 3PDT 10A 24V
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 1112180-PT370024 | PB910-ND | 36K3458 | 18J8251 | PT370024 | PT370024 |
| Product Name | Relays - Power Relays, Over 2 Amps | Power Relays, Over 2 Amps | Relay, 3Pdt, 240Vac, 10A; Contact Configuration Schrack Te Connectivity | Relay, Pt Series, Power General Purpose, Non Latching, 3Pdt, 24 Vdc, 10 A Rohs Compliant Schrack Te Connectivity | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Resistance | 777 ohms | |||||
| Mounting | PCBoard; Socketable | Socketable | Socket or Plug-in Style; Socket | Socket or Plug-in Style; Socketable | ||
| Relay Type | General | General | ||||
| Poles | Triple Pole (TP) | |||||
| Throw | Double Throw | Double Throw | Double Throw |