Win Source Part Number: 1314400-PT370012
Category: Relays>Power Relays, Over 2 Amps
Series: PT, SCHRACK
Termination Style: Plug In, Quick Connect - 0.110" (2.8mm)
Features: Mechanical Indicator, Test Button
Package: Bulk
Contact Form: 3PDT (3 Form C)
Contact Material: Silver Nickel (AgNi)
Coil Resistance: 192 Ohms
Coil Current: 62.5 mA
Operate Time: 15 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 10 A
Switching Voltage: 400VAC - Max
Release Time: 10 ms
Mounting Type: Socketable
Temperature Range - Operating: -40°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
Must Operate Voltage: 9 VDC
Must Release Voltage: 1.2 VDC
REACH Status: REACH Unaffected
HTSUS: 8536.41.0050
Mfr: TE Connectivity Potter & Brumfield Relays
General Purpose Relay 3PDT (3 Form C) 12VDC Coil Socketable
RELAY GEN PURPOSE 3PDT 10A 12V
General Purpose Relays 3P SLDR TST BTN 12DC
PT370012
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | 1314400-PT370012 | PB2095-ND | PT370012 | PT370012 | 45AJ6954 |
| Product Name | Relays - Power Relays, Over 2 Amps | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Pt370012 Potter&brumfield Te Connectivity |
| Resistance | 192 ohms | ||||
| Mounting | PCBoard; Socketable | Socketable | Socket or Plug-in Style; Socketable | ||
| Relay Type | General | General | |||
| Poles | Triple Pole (TP) | ||||
| Throw | Double Throw | Double Throw |