TE Connectivity General Purpose Relays PT2S7SB5

Description
General Purpose Relays 2 form C 12A 115VAC RED LED
Datasheet
Description
General Purpose Relays 2 form C 12A 115VAC RED LED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - PT2S7SB5 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
General Purpose Relays
PT2S7SB5
General Purpose Relays PT2S7SB5
General Purpose Relays 2 form C 12A 115VAC RED LED

General Purpose Relays 2 form C 12A 115VAC RED LED

Buy Now Datasheet
Relay, Dpdt, 240Vac, 12A; Contact Configuration Schrack Te Connectivity - 35R0432 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 240Vac, 12A; Contact Configuration Schrack Te Connectivity
35R0432
Relay, Dpdt, 240Vac, 12A; Contact Configuration Schrack Te Connectivity 35R0432
RELAY, DPDT, 240VAC, 12A; Contact Configuration:DPDT; Coil Voltage:115VAC; Contact Current:12A; Product Range:PT Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Screw; Depth:58mm RoHS Compliant: Yes

RELAY, DPDT, 240VAC, 12A; Contact Configuration:DPDT; Coil Voltage:115VAC; Contact Current:12A; Product Range:PT Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Screw; Depth:58mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays
Product Number PT2S7SB5 35R0432
Product Name General Purpose Relays Relay, Dpdt, 240Vac, 12A; Contact Configuration Schrack Te Connectivity
Relay Type General
Approvals RoHS RoHS
Features Latching
Poles Double Pole (DP)
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relay module - 857-314 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Safety Relays - 56.OA01.2431S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers