TE Connectivity Power Relays, Over 2 Amps PT2S7RC4

Description
General Purpose Relay DPDT (2 Form C) 24VAC Coil DIN Rail
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 24VAC Coil DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB1505-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB1505-ND
Power Relays, Over 2 Amps PB1505-ND
General Purpose Relay DPDT (2 Form C) 24VAC Coil DIN Rail

General Purpose Relay DPDT (2 Form C) 24VAC Coil DIN Rail

Buy Now Datasheet
Relay, Dpdt, 240Vac, 12A; Contact Configuration Schrack Te Connectivity - 35R0431 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 240Vac, 12A; Contact Configuration Schrack Te Connectivity
35R0431
Relay, Dpdt, 240Vac, 12A; Contact Configuration Schrack Te Connectivity 35R0431
RELAY, DPDT, 240VAC, 12A; Contact Configuration:DPDT; Coil Voltage:24VAC; Contact Current:12A; Product Range:PT Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Screw; Depth:58mm RoHS Compliant: Yes

RELAY, DPDT, 240VAC, 12A; Contact Configuration:DPDT; Coil Voltage:24VAC; Contact Current:12A; Product Range:PT Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Screw; Depth:58mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Industrial Relays
PT2S7RC4
Industrial Relays PT2S7RC4
Industrial Relays 2 form C 12A 24VAC RED LED

Industrial Relays 2 form C 12A 24VAC RED LED

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - PT2S7RC4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
PT2S7RC4
Relays - Power Relays, Over 2 Amps PT2S7RC4
RELAY GEN PURPOSE DPDT 12A 24V

RELAY GEN PURPOSE DPDT 12A 24V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number PB1505-ND 35R0431 PT2S7RC4 PT2S7RC4
Product Name Power Relays, Over 2 Amps Relay, Dpdt, 240Vac, 12A; Contact Configuration Schrack Te Connectivity Industrial Relays Relays - Power Relays, Over 2 Amps
Relay Type General
Mounting DIN DIN; DIN Rail DIN; DIN Rail
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Power Relays - FTR-F3 3A/5A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Force Guided Relays - 2861776 - RS Components, Ltd.
Specs
Approvals RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
DC Power 45 watts
View Details