General Purpose Relays 2 form C 12A 115 VAC RED LED
RELAY, DPDT, 240VAC, 12A; Contact Configuration:DPDT; Coil Voltage:115VAC; Contact Current:12A; Product Range:PT Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Screw; Depth:78.3mmRoHS Compliant: Yes
Tyco Electronics now offers several of their popular SCHRACK plug-in relays in “packages”. Each package includes a relay, socket and hold down. Some also include accessories such as protection circuits, LEDs and marking tags. This simplifies ordering and helps prevent situations where the wrong socket might be ordered for a given relay or where quantities of the various components do not correspond.
Packages are available for SNR, XT, PT and RT series relays. They find application on DIN rails in control panels in industrial machinery, alternative energy systems, elevators and other commercial equipment.
Features:
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | PT2L7SB5 | 35R0427 | 70225450 |
| Product Name | General Purpose Relays | Relay, Dpdt, 240Vac, 12A; Contact Configuration Schrack Te Connectivity | Relay;Gen-Purp;DPDT;12A;Ctrl-V 115AC;Vol-Rtg 400AC;w/Socket,Clip,Module,Tag |
| Relay Type | General | General | |
| Approvals | RoHS | VDE | |
| Features | Latching | ||
| Poles | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw |