TE Connectivity Power Relays, Over 2 Amps PT271615

Description
General Purpose Relay DPDT (2 Form C) 115VAC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 115VAC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PT271615-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PT271615-ND
Power Relays, Over 2 Amps PT271615-ND
General Purpose Relay DPDT (2 Form C) 115VAC Coil Through Hole

General Purpose Relay DPDT (2 Form C) 115VAC Coil Through Hole

Buy Now Datasheet
Power Relays, Over 2 Amps - PT271615 - 930939-PT271615 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - PT271615
930939-PT271615
Power Relays, Over 2 Amps - PT271615 930939-PT271615
Manufacturer: TE Connectivity Win Source Part Number: 930939-PT271615 Series: PT, SCHRACK Operating Temperature Range: -40°C ~ 70°C Features: General Purpose Relay DPDT (2 Form C) 115VAC Coil Through Hole Package: Bulk Mounting: Through Hole Part Status: Obsolete Family Name: PT271 Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.49.0075

Manufacturer: TE Connectivity
Win Source Part Number: 930939-PT271615
Series: PT, SCHRACK
Operating Temperature Range: -40°C ~ 70°C
Features: General Purpose Relay DPDT (2 Form C) 115VAC Coil Through Hole
Package: Bulk
Mounting: Through Hole
Part Status: Obsolete
Family Name: PT271
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.49.0075

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - PT271615 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
PT271615
Relays - Power Relays, Over 2 Amps PT271615
RELAY GEN PURPOSE DPDT 12A 115V

RELAY GEN PURPOSE DPDT 12A 115V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number PT271615-ND 930939-PT271615 PT271615
Product Name Power Relays, Over 2 Amps Power Relays, Over 2 Amps - PT271615 Relays - Power Relays, Over 2 Amps
Relay Type General
Mounting PCBoard PCBoard; Through Hole Through Hole
Poles Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products