TE Connectivity Power Relays, Over 2 Amps PT271024

Description
General Purpose Relay DPDT (2 Form C) 24VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 24VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB2295-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB2295-ND
Power Relays, Over 2 Amps PB2295-ND
General Purpose Relay DPDT (2 Form C) 24VDC Coil Through Hole

General Purpose Relay DPDT (2 Form C) 24VDC Coil Through Hole

Buy Now Datasheet
Power Relays, Over 2 Amps - PT271024 - 930938-PT271024 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - PT271024
930938-PT271024
Power Relays, Over 2 Amps - PT271024 930938-PT271024
Manufacturer: TE Connectivity Win Source Part Number: 930938-PT271024 Series: PT, SCHRACK Operating Temperature Range: -40°C ~ 70°C Features: General Purpose Relay DPDT (2 Form C) 24VDC Coil Through Hole Package: Bulk Mounting: Through Hole Family Name: PT271 Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: Not Applicable Estimated Pruduction Lead Time: 55 Weeks REACH Status: REACH Unaffected HTSUS: 8536.41.0050 Other Part Number: 5-1419111-3, PB2295, PT271024-ND

Manufacturer: TE Connectivity
Win Source Part Number: 930938-PT271024
Series: PT, SCHRACK
Operating Temperature Range: -40°C ~ 70°C
Features: General Purpose Relay DPDT (2 Form C) 24VDC Coil Through Hole
Package: Bulk
Mounting: Through Hole
Family Name: PT271
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 55 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.41.0050
Other Part Number: 5-1419111-3, PB2295, PT271024-ND

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - PT271024 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
PT271024
Relays - Power Relays, Over 2 Amps PT271024
RELAY GEN PURPOSE DPDT 12A 24V

RELAY GEN PURPOSE DPDT 12A 24V

Supplier's Site
Pt271024 Rohs Compliant Schrack Te Connectivity - 08H3361 - Newark, An Avnet Company
Chicago, IL, United States
Pt271024 Rohs Compliant Schrack Te Connectivity
08H3361
Pt271024 Rohs Compliant Schrack Te Connectivity 08H3361
PT271024 ROHS COMPLIANT: YES

PT271024 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
PT271024
General Purpose Relays PT271024
General Purpose Relays DPDT 12A 24VDC MINIATURE PWR RELAY

General Purpose Relays DPDT 12A 24VDC MINIATURE PWR RELAY

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays Electromechanical Relays
Product Number PB2295-ND 930938-PT271024 PT271024 08H3361 PT271024
Product Name Power Relays, Over 2 Amps Power Relays, Over 2 Amps - PT271024 Relays - Power Relays, Over 2 Amps Pt271024 Rohs Compliant Schrack Te Connectivity General Purpose Relays
Relay Type General General
Mounting PCBoard PCBoard; Through Hole Through Hole
Poles Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data