General Purpose Relay DPDT (2 Form C) 230VAC Coil Socketable
POWER/SIGNAL RELAY 2 FORM C DPDT
General Purpose Relays DP SDR TST BTN 230AC
RELAY GEN PURPOSE DPDT 12A 230V
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB719-ND | PT270730 | PT270730 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | |
| Mounting | Socketable | Socket or Plug-in Style; Socketable | |
| Poles | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw |