Manufacturer: TE Connectivity
Win Source Part Number: 890336-PT270024
Series: PT, SCHRACK
Operating Temperature Range: -40°C ~ 70°C
Features: General Purpose Relay DPDT (2 Form C) 24VDC Coil Socketable
Package: Bulk
Mounting: Socketable
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 54 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.41.0050
Other Part Number: 4-1419111-2, PB717
General Purpose Relay DPDT (2 Form C) 24VDC Coil Socketable
General Purpose Relays DPDT 12A 24 VDC
RELAY, DPDT, 240VAC, 12A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:12A; Product Range:PT Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
PT270024
RELAY GEN PURPOSE DPDT 12A 24V
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 890336-PT270024 | PB717-ND | PT270024 | 96B1035 | 45AJ6952 | PT270024 |
| Product Name | Power Relays, Over 2 Amps - PT270024 | Power Relays, Over 2 Amps | General Purpose Relays | Relay, Dpdt, 240Vac, 12A; Contact Configuration Schrack Te Connectivity | Pt270024 Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Mounting | PCBoard; Socketable | Socketable | Socket or Plug-in Style; Socket | Socket or Plug-in Style; Socketable | ||
| Relay Type | General | General | ||||
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |||
| Throw | Double Throw | Double Throw | Double Throw |