General Purpose Relay DPDT (2 Form C) 12VDC Coil Socketable
General Purpose Relays DP SLDR TST BTN 12DC
RELAY GEN PURPOSE DPDT 12A 12V
RELAY, DPDT, 240VAC, 12A; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:12A; Product Range:PT Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | PB908-ND | PT270012 | PT270012 | 36K7586 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Relay, Dpdt, 240Vac, 12A; Contact Configuration Schrack Te Connectivity |
| Relay Type | General | General | ||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | Socket or Plug-in Style; Socket | |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | Double Throw |