TE Connectivity Power Relays, Over 2 Amps PT22AL24B

Description
General Purpose Relay DPDT (2 Form C) 24VDC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 24VDC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PT22AL24B-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PT22AL24B-ND
Power Relays, Over 2 Amps PT22AL24B-ND
General Purpose Relay DPDT (2 Form C) 24VDC Coil Socketable

General Purpose Relay DPDT (2 Form C) 24VDC Coil Socketable

Buy Now Datasheet
Power Relays, Over 2 Amps - PT22AL24B - 890332-PT22AL24B - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - PT22AL24B
890332-PT22AL24B
Power Relays, Over 2 Amps - PT22AL24B 890332-PT22AL24B
Manufacturer: TE Connectivity Win Source Part Number: 890332-PT22AL24B Series: PTH, SCHRACK Operating Temperature Range: -45°C ~ 70°C Features: General Purpose Relay DPDT (2 Form C) 24VDC Coil Socketable Package: Bulk Mounting: Socketable Part Status: Obsolete Family Name: PT22A Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.41.0050

Manufacturer: TE Connectivity
Win Source Part Number: 890332-PT22AL24B
Series: PTH, SCHRACK
Operating Temperature Range: -45°C ~ 70°C
Features: General Purpose Relay DPDT (2 Form C) 24VDC Coil Socketable
Package: Bulk
Mounting: Socketable
Part Status: Obsolete
Family Name: PT22A
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.41.0050

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - PT22AL24B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
PT22AL24B
Relays - Power Relays, Over 2 Amps PT22AL24B
RELAY GEN PURPOSE DPDT 12A 24V

RELAY GEN PURPOSE DPDT 12A 24V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number PT22AL24B-ND 890332-PT22AL24B PT22AL24B
Product Name Power Relays, Over 2 Amps Power Relays, Over 2 Amps - PT22AL24B Relays - Power Relays, Over 2 Amps
Relay Type General
Mounting Socketable PCBoard; Socketable Socket or Plug-in Style; Socketable
Poles Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relay - 700-CFB400Q - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
20A-30A Miniature Power Relay - CHE/CHEN Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Power Relays - FTR-F3 5A, TV-5 (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details