TE Connectivity Angle, Linear Position Measuring PT1DC-15-UP-Z5-M6

Description
PT1DC-15-UP-Z5-M6: CTO-11500000-
Request a Quote Datasheet
Description
PT1DC-15-UP-Z5-M6: CTO-11500000-
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 223-PT1DC-15-UP-Z5-M6-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
223-PT1DC-15-UP-Z5-M6-ND
Angle, Linear Position Measuring 223-PT1DC-15-UP-Z5-M6-ND
PT1DC-15-UP-Z5-M6: CTO-11500000-

PT1DC-15-UP-Z5-M6: CTO-11500000-

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 223-PT1DC-15-UP-Z5-M6-ND
Product Name Angle, Linear Position Measuring
Operating Temperature -0.4000 to 199 F (-18 to 93 C)
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Linear Displacement and Level Measurement Probe - SANTEST GMR2 - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Resolution 0.0063 mm (2.46E-4 inches)
Operating Temperature -4 to 149 F (-20 to 65 C)
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details
Position, Proximity, Speed (Modules) - 620-A19520LUBLTN-RSNLBYUGTR-ND - DigiKey
Specs
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details