TE Connectivity Power Entry Connector, 250Vac, 10A; Connector Type Corcom Te Connectivity PSJS0SBX0

Description
POWER ENTRY CONNECTOR, 250VAC, 10A; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:-; Product Range:P Series RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY CONNECTOR, 250VAC, 10A; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:-; Product Range:P Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connector, 250Vac, 10A; Connector Type Corcom Te Connectivity - 40P6081 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Connector, 250Vac, 10A; Connector Type Corcom Te Connectivity
40P6081
Power Entry Connector, 250Vac, 10A; Connector Type Corcom Te Connectivity 40P6081
POWER ENTRY CONNECTOR, 250VAC, 10A; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:-; Product Range:P Series RoHS Compliant: Yes

POWER ENTRY CONNECTOR, 250VAC, 10A; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:-; Product Range:P Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 40P6081
Product Name Power Entry Connector, 250Vac, 10A; Connector Type Corcom Te Connectivity
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1727-5669-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Rfi Power Line Filter, 10A, 1.25 Ma; Voltage Rating Corcom Te Connectivity - 86R9381 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 10 amps
View Details