TE Connectivity Position Sensor; Sensing Range Max Te Connectivity PS811

Description
POSITION SENSOR; Sensing Range Max:12mm; Sensor Mounting:-; Operating Temperature Min:0°C; Operating Temperature Max:110°C; Supply Current:1A; Product Range:PS8 Series; Approval Bodies:UL; Contact Configuration:SPST-N O; Contact RoHS Compliant: Yes
Datasheet
Description
POSITION SENSOR; Sensing Range Max:12mm; Sensor Mounting:-; Operating Temperature Min:0°C; Operating Temperature Max:110°C; Supply Current:1A; Product Range:PS8 Series; Approval Bodies:UL; Contact Configuration:SPST-N O; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Position Sensor; Sensing Range Max Te Connectivity - 34M8157 - Newark, An Avnet Company
Chicago, IL, United States
Position Sensor; Sensing Range Max Te Connectivity
34M8157
Position Sensor; Sensing Range Max Te Connectivity 34M8157
POSITION SENSOR; Sensing Range Max:12mm; Sensor Mounting:-; Operating Temperature Min:0°C; Operating Temperature Max:110°C; Supply Current:1A; Product Range:PS8 Series; Approval Bodies:UL; Contact Configuration:SPST-N O; Contact RoHS Compliant: Yes

POSITION SENSOR; Sensing Range Max:12mm; Sensor Mounting:-; Operating Temperature Min:0°C; Operating Temperature Max:110°C; Supply Current:1A; Product Range:PS8 Series; Approval Bodies:UL; Contact Configuration:SPST-NO; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 34M8157
Product Name Position Sensor; Sensing Range Max Te Connectivity
Operation Distance 0.4724 inch (12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A1182ELHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
Electrical Output Current
View Details
 - Cylindrical 6.5 mm Housing Inductive Proximity Sensors - Series 500 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.1181 inch (3 mm)
View Details
Proximity sensor - SIEN-M18B-PS-K-L-PA - Festo Corporation
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.1969 inch (5 mm)
Repeatability 3.94 mils (100 µm)
View Details
2 suppliers