Electronic Component
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Win Source Part Number: 1050584-PS0SXDSXA
Category: Connectors, Interconnects>Power Entry Connectors - Inlets, Outlets, Modules
Series: P, Corcom
Number of Positions: 3
Current - IEC: 10A
Voltage - IEC: 120VAC
Current - UL: 10A
Voltage - UL: 250VAC
Features: Shielded, Voltage Selector
Connector Type: Receptacle, Male Blades - Module
Termination: Quick Connect - 0.187" (4.7mm)
Package: Bulk
Connector Style: IEC 320-C14
Standard Package: 16
Filter Type: Filtered (EMI, RFI) - Commercial
Switch Features: Switch On-Off
Fuse Holder, Drawer: Fuse Holder, Twin Fused
Panel Cutout Dimensions: Variable Size
Panel Thickness: 0.031" ~ 0.114" (0.79mm ~ 2.90mm)
Mounting Type: Panel Mount, Snap-In
Alternative Parts (Cross-Reference): 1-640522-0; 39-01-2121; 39-01-2241; 39-01-2201; 1-640526-0; 1-640523-05-6609107-
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
Accomodates a Fuse: Yes (Fuse Not Included)
REACH Status: REACH Unaffected
HTSUS: 8537.10.9170
Mfr: TE Connectivity Corcom Filters
Other Names: PS0SXDSXA-NDR,5-6609
Base Product Number: PS0SXD
Approval Agency: CSA, UL, VDE
| Powell Electronics, Inc. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PS0SXDSXA | PS0SXDSXA-ND | 1050584-PS0SXDSXA |
| Product Name | Power Entry Modules (PEM) | Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules | |
| Mounting | Panel Mount, Snap-In | Panel Mount, Snap-In |