POWER ENTRY MOD, EMI/RFI, 6A, 120/250VAC; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:-; Gender:Plug RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | EMI Filters and RFI Filters |
| Product Number | 40P6149 |
| Product Name | Power Entry Mod, Emi/rfi, 6A, 120/250Vac; Connector Type Corcom Te Connectivity |
| Standards and Certifications | RoHS |