TE Connectivity IEC Filters PS0SXDS3A

Description
TE Connectivity 5-6609107-4 IEC Filter
Request a Quote Datasheet
Description
TE Connectivity 5-6609107-4 IEC Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Filters - 8813706 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Filters
8813706
IEC Filters 8813706
TE Connectivity 5-6609107-4 IEC Filter

TE Connectivity 5-6609107-4 IEC Filter

Supplier's Site
IEC Filters - 8813706P - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Filters
8813706P
IEC Filters 8813706P
TE Connectivity 5-6609107-4 IEC Filter

TE Connectivity 5-6609107-4 IEC Filter

Supplier's Site
IEC Filters - 1646850 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Filters
1646850
IEC Filters 1646850
TE Connectivity 5-6609107-4 IEC Filter

TE Connectivity 5-6609107-4 IEC Filter

Supplier's Site
Filter, Inlet, Iec, 3A; Capacitance Corcom Te Connectivity - 97K7830 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Inlet, Iec, 3A; Capacitance Corcom Te Connectivity
97K7830
Filter, Inlet, Iec, 3A; Capacitance Corcom Te Connectivity 97K7830
FILTER, INLET, IEC, 3A; Capacitance:-; Voltage Rating:250V; Filter Type:IEC, Mains; Current Rating:3A; Filter Terminals:Quick Connect; Inductance Min:-; Leakage Current Max:500µA; Product Range:P Series; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

FILTER, INLET, IEC, 3A; Capacitance:-; Voltage Rating:250V; Filter Type:IEC, Mains; Current Rating:3A; Filter Terminals:Quick Connect; Inductance Min:-; Leakage Current Max:500µA; Product Range:P Series; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 8813706 8813706P 97K7830
Product Name IEC Filters IEC Filters Filter, Inlet, Iec, 3A; Capacitance Corcom Te Connectivity
Package / Mounting Spade
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 1670400 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details
EMI/RFI Filters (LC, RC Networks) - 1727-4718-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
12V, 15V and 24V 20A Buffer (Hold-Up) Modules - ZBM20-12 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, CE Mark and UKCA Mark
Rated Voltage 11.5 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details