TE Connectivity Connector, Power Entry, Rcpt, 10A, 250Vac; Connector Type Corcom Te Connectivity PS0SXDHXB

Description
CONNECTOR, POWER ENTRY, RCPT, 10A, 250VAC; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:- RoHS Compliant: Yes
Description
CONNECTOR, POWER ENTRY, RCPT, 10A, 250VAC; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Rcpt, 10A, 250Vac; Connector Type Corcom Te Connectivity - 59K0074 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Rcpt, 10A, 250Vac; Connector Type Corcom Te Connectivity
59K0074
Connector, Power Entry, Rcpt, 10A, 250Vac; Connector Type Corcom Te Connectivity 59K0074
CONNECTOR, POWER ENTRY, RCPT, 10A, 250VAC; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:- RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RCPT, 10A, 250VAC; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 59K0074
Product Name Connector, Power Entry, Rcpt, 10A, 250Vac; Connector Type Corcom Te Connectivity
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 568-5067-2-ND - DigiKey
Specs
Operating Temperature -35 to 85 C (-31 to 185 F)
View Details
Power Line Filter Modules - CCM1821-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details