TE Connectivity Filter, Inlet, Iec, Dual Fuse, 3A; Capacitance Corcom Te Connectivity PS0SXDH3A

Description
FILTER, INLET, IEC, DUAL FUSE, 3A; Capacitance:-; Voltage Rating:250VAC; Filter Type:EMI, RFI; Current Rating:3A; Filter Terminals:Quick Connect; Inductance Min:-; Leakage Current Max:5µA; Product Range:P Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
FILTER, INLET, IEC, DUAL FUSE, 3A; Capacitance:-; Voltage Rating:250VAC; Filter Type:EMI, RFI; Current Rating:3A; Filter Terminals:Quick Connect; Inductance Min:-; Leakage Current Max:5µA; Product Range:P Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Inlet, Iec, Dual Fuse, 3A; Capacitance Corcom Te Connectivity - 90W0816 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Inlet, Iec, Dual Fuse, 3A; Capacitance Corcom Te Connectivity
90W0816
Filter, Inlet, Iec, Dual Fuse, 3A; Capacitance Corcom Te Connectivity 90W0816
FILTER, INLET, IEC, DUAL FUSE, 3A; Capacitance:-; Voltage Rating:250VAC; Filter Type:EMI, RFI; Current Rating:3A; Filter Terminals:Quick Connect; Inductance Min:-; Leakage Current Max:5µA; Product Range:P Series; SVHC:No SVHC RoHS Compliant: Yes

FILTER, INLET, IEC, DUAL FUSE, 3A; Capacitance:-; Voltage Rating:250VAC; Filter Type:EMI, RFI; Current Rating:3A; Filter Terminals:Quick Connect; Inductance Min:-; Leakage Current Max:5µA; Product Range:P Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 90W0816
Product Name Filter, Inlet, Iec, Dual Fuse, 3A; Capacitance Corcom Te Connectivity
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1727-5672-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3-Phase Filters - 1-2405077-4 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 125 amps
View Details
3 suppliers