TE Connectivity Emi/rfi Power Line Filter, 6A 500Ua; Connector Type Corcom Te Connectivity PS0SSSS6A

Description
EMI/RFI POWER LINE FILTER, 6A 500UA; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:-; Product Range:P Series RoHS Compliant: Yes
Datasheet
Description
EMI/RFI POWER LINE FILTER, 6A 500UA; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:-; Product Range:P Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emi/rfi Power Line Filter, 6A 500Ua; Connector Type Corcom Te Connectivity - 73K4127 - Newark, An Avnet Company
Chicago, IL, United States
Emi/rfi Power Line Filter, 6A 500Ua; Connector Type Corcom Te Connectivity
73K4127
Emi/rfi Power Line Filter, 6A 500Ua; Connector Type Corcom Te Connectivity 73K4127
EMI/RFI POWER LINE FILTER, 6A 500UA; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:-; Product Range:P Series RoHS Compliant: Yes

EMI/RFI POWER LINE FILTER, 6A 500UA; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:-; Product Range:P Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 73K4127
Product Name Emi/rfi Power Line Filter, 6A 500Ua; Connector Type Corcom Te Connectivity
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - IP4253CZ16-8-TTL,1 - Rochester Electronics
Specs
Package / Mounting Surface Mount
Standards and Certifications RoHS
View Details
2 suppliers
Power Line Filters - 2094442 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details
2 suppliers