TE Connectivity Power Entry Mod W/switch, C14, 3A; Product Range Corcom Te Connectivity PS0SSDS3A

Description
POWER ENTRY MOD W/SWITCH, C14, 3A; Product Range:P Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:3A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY MOD W/SWITCH, C14, 3A; Product Range:P Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:3A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Mod W/switch, C14, 3A; Product Range Corcom Te Connectivity - 46Y8053 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Mod W/switch, C14, 3A; Product Range Corcom Te Connectivity
46Y8053
Power Entry Mod W/switch, C14, 3A; Product Range Corcom Te Connectivity 46Y8053
POWER ENTRY MOD W/SWITCH, C14, 3A; Product Range:P Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:3A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

POWER ENTRY MOD W/SWITCH, C14, 3A; Product Range:P Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:3A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 46Y8053
Product Name Power Entry Mod W/switch, C14, 3A; Product Range Corcom Te Connectivity
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 568-10599-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3-Phase Filters - 1-2405082-0 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 75 amps
View Details
3 suppliers