TE Connectivity ™ Custom Parts - Custom Parts (N - R) - PS0SSDS30 PS0SSDS30

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1176252-PS0SSDS30 Termination: Quick Connect, Solder Current Rating: 3 A Number of Contacts: 3 Gender: Female Orientation: Straight Number of Ports: 1 Frequency: 30 MHz Leakage Current: 2 µA Fuse: Yes Current: 3 A Categories: Custom Parts Case / Package: Module Alternative Parts (Cross-Reference): 6609107-5; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Snap in RoHS: Compliant Min Operating Temperature: -10 °C Voltage Rating (AC): 250 V Max Voltage Rating (AC): 230 V Voltage Rating (DC): 250 V Max Current Rating: 3 A Max Operating Temperature: 40 °C
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1176252-PS0SSDS30 Termination: Quick Connect, Solder Current Rating: 3 A Number of Contacts: 3 Gender: Female Orientation: Straight Number of Ports: 1 Frequency: 30 MHz Leakage Current: 2 µA Fuse: Yes Current: 3 A Categories: Custom Parts Case / Package: Module Alternative Parts (Cross-Reference): 6609107-5; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Snap in RoHS: Compliant Min Operating Temperature: -10 °C Voltage Rating (AC): 250 V Max Voltage Rating (AC): 230 V Voltage Rating (DC): 250 V Max Current Rating: 3 A Max Operating Temperature: 40 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (N - R) - PS0SSDS30 - 1176252-PS0SSDS30 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (N - R) - PS0SSDS30
1176252-PS0SSDS30
Custom Parts - Custom Parts (N - R) - PS0SSDS30 1176252-PS0SSDS30
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1176252-PS0SSDS30 Termination: Quick Connect, Solder Current Rating: 3 A Number of Contacts: 3 Gender: Female Orientation: Straight Number of Ports: 1 Frequency: 30 MHz Leakage Current: 2 µA Fuse: Yes Current: 3 A Categories: Custom Parts Case / Package: Module Alternative Parts (Cross-Reference): 6609107-5; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Snap in RoHS: Compliant Min Operating Temperature: -10 °C Voltage Rating (AC): 250 V Max Voltage Rating (AC): 230 V Voltage Rating (DC): 250 V Max Current Rating: 3 A Max Operating Temperature: 40 °C

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1176252-PS0SSDS30
Termination: Quick Connect, Solder
Current Rating: 3 A
Number of Contacts: 3
Gender: Female
Orientation: Straight
Number of Ports: 1
Frequency: 30 MHz
Leakage Current: 2 µA
Fuse: Yes
Current: 3 A
Categories: Custom Parts
Case / Package: Module
Alternative Parts (Cross-Reference): 6609107-5;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Snap in
RoHS: Compliant
Min Operating Temperature: -10 °C
Voltage Rating (AC): 250 V
Max Voltage Rating (AC): 230 V
Voltage Rating (DC): 250 V
Max Current Rating: 3 A
Max Operating Temperature: 40 °C

Buy Now
Unclassified - 1111-PS0SSDS30-ND - DigiKey
Thief River Falls, MN, United States
Unclassified
1111-PS0SSDS30-ND
Unclassified 1111-PS0SSDS30-ND
AC POWER ENTRY MODULES 3A DUAL F

AC POWER ENTRY MODULES 3A DUAL F

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Uncategorized Products Uncategorized Products
Product Number 1176252-PS0SSDS30 1111-PS0SSDS30-ND
Product Name Custom Parts - Custom Parts (N - R) - PS0SSDS30 Unclassified
Unlock Full Specs
to access all available technical data

Similar Products