Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Electronic Component
POWER ENTRY MODULE, 10A, 500UA; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange MountRoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | CCM1379-ND | PS0S0SSXA | 23M2585 |
| Product Name | Power Entry Modules (PEM) | Power Entry Module, 10A, 500Ua; Connector Type Corcom - Te Connectivity | |
| Mounting | Panel Mount, Snap-In | Snap-In, Flange MountRoHS Compliant: Yes |