TE Connectivity IEC Filters PS0S0SSXA

Description
TE Connectivity PS0S0SSXA IEC Filter
Request a Quote Datasheet
Description
TE Connectivity PS0S0SSXA IEC Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Filters - 7821021 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Filters
7821021
IEC Filters 7821021
TE Connectivity PS0S0SSXA IEC Filter

TE Connectivity PS0S0SSXA IEC Filter

Supplier's Site
Filter, Inlet, Iec, 10A, 250V Ac; Product Range Corcom Te Connectivity - 45Y6229 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Inlet, Iec, 10A, 250V Ac; Product Range Corcom Te Connectivity
45Y6229
Filter, Inlet, Iec, 10A, 250V Ac; Product Range Corcom Te Connectivity 45Y6229
FILTER, INLET, IEC, 10A, 250V AC; Product Range:P Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:10A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2019); Filter RoHS Compliant: Yes

FILTER, INLET, IEC, 10A, 250V AC; Product Range:P Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:10A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2019); Filter RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 7821021 45Y6229
Product Name IEC Filters Filter, Inlet, Iec, 10A, 250V Ac; Product Range Corcom Te Connectivity
Package / Mounting Spade
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 1678381 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Flange mount
Standards and Certifications RoHS
View Details
Power Line Filter Modules - 486-3-137-012-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details