TE Connectivity 6A Electronic Connector PS0S0SS60

Description
6A 250VAC Male Mains Power Connector, 3 Pos, Quick Connect Product overview: PS0S0SS60 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 6A, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-PS0S0SS60 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6A 250VAC Male Mains Power Connector, 3 Pos, Quick Connect Product overview: PS0S0SS60 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 6A, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-PS0S0SS60 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6A Electronic Connector
301-PS0S0SS60
6A Electronic Connector 301-PS0S0SS60
6A 250VAC Male Mains Power Connector, 3 Pos, Quick Connect Product overview: PS0S0SS60 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 6A, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-PS0S0SS60 can be used for catalog matching and distributor lookup.

6A 250VAC Male Mains Power Connector, 3 Pos, Quick Connect Product overview: PS0S0SS60 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 6A, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-PS0S0SS60 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Entry Connectors - Inlets, Outlets, Modules - PS0S0SS60 - 847000-PS0S0SS60 - Win Source Electronics
Laguna Hills, CA, United States
Power Entry Connectors - Inlets, Outlets, Modules - PS0S0SS60
847000-PS0S0SS60
Power Entry Connectors - Inlets, Outlets, Modules - PS0S0SS60 847000-PS0S0SS60
Manufacturer: TE Connectivity Win Source Part Number: 847000-PS0S0SS60 Series: P, Corcom Features: Power Entry Connector Package: Bulk Family Name: PS0S Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 16 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.8000 Other Part Number: CCM1600-NDR, 1-1609107-7, CCM1600, -PS0S0SS60-SI, 1-6609107-7

Manufacturer: TE Connectivity
Win Source Part Number: 847000-PS0S0SS60
Series: P, Corcom
Features: Power Entry Connector
Package: Bulk
Family Name: PS0S
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 16
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.8000
Other Part Number: CCM1600-NDR, 1-1609107-7, CCM1600, -PS0S0SS60-SI, 1-6609107-7

Buy Now Datasheet
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Power Entry Modules (PEM) - CCM1600-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
CCM1600-ND
Power Entry Modules (PEM) CCM1600-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In

Buy Now Datasheet
Power Entry Module, Plug, 6A; Product Range Corcom - Te Connectivity - 26AC3084 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Plug, 6A; Product Range Corcom - Te Connectivity
26AC3084
Power Entry Module, Plug, 6A; Product Range Corcom - Te Connectivity 26AC3084
POWER ENTRY MODULE, PLUG, 6A; PRODUCT RANGE:P SERIES; GENDER:PLUG; VOLTAGE RATING:250VAC; CURRENT RATING:6A; CONNECTOR MOUNTING:PANEL MOUNT; CONTACT TERMINATION TYPE:QUICK CONNECT; FEATURES:DPST SWITCH/SINGLE FUSED; NO. OF OUTLETS:1 ROHS COMPLIANT: YES

POWER ENTRY MODULE, PLUG, 6A; PRODUCT RANGE:P SERIES; GENDER:PLUG; VOLTAGE RATING:250VAC; CURRENT RATING:6A; CONNECTOR MOUNTING:PANEL MOUNT; CONTACT TERMINATION TYPE:QUICK CONNECT; FEATURES:DPST SWITCH/SINGLE FUSED; NO. OF OUTLETS:1 ROHS COMPLIANT: YES

Supplier's Site
Power Entry Module, Plug, 6A; Connector Type Corcom - Te Connectivity - 86K9439 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Plug, 6A; Connector Type Corcom - Te Connectivity
86K9439
Power Entry Module, Plug, 6A; Connector Type Corcom - Te Connectivity 86K9439
POWER ENTRY MODULE, PLUG, 6A; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount RoHS Compliant: Yes

POWER ENTRY MODULE, PLUG, 6A; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 301-PS0S0SS60 847000-PS0S0SS60 PS0S0SS60 CCM1600-ND 26AC3084 86K9439
Product Name 6A Electronic Connector Power Entry Connectors - Inlets, Outlets, Modules - PS0S0SS60 Power Entry Modules (PEM) Power Entry Module, Plug, 6A; Product Range Corcom - Te Connectivity Power Entry Module, Plug, 6A; Connector Type Corcom - Te Connectivity
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details