TE Connectivity Power Entry Connectors - Inlets, Outlets, Modules PS0S0SS3A

Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet
Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - CCM1722-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
CCM1722-ND
Power Entry Connectors - Inlets, Outlets, Modules CCM1722-ND
PWR ENT MOD RCPT IEC320-C14 PNL

PWR ENT MOD RCPT IEC320-C14 PNL

Buy Now Datasheet
AC Power Entry Modules - PS0S0SS3A - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
PS0S0SS3A
AC Power Entry Modules PS0S0SS3A
AC Power Entry Modules 3A SINGLE FUSE SNAP IN MOUNT

AC Power Entry Modules 3A SINGLE FUSE SNAP IN MOUNT

Buy Now Datasheet
Power Entry Module; 3 A; 120/250 VAC; General Purpose; 50 to 60 Hz; DPST; - 70185783 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Entry Module; 3 A; 120/250 VAC; General Purpose; 50 to 60 Hz; DPST;
70185783
Power Entry Module; 3 A; 120/250 VAC; General Purpose; 50 to 60 Hz; DPST; 70185783
The P Series power entry module offers full flexibility of design in the most compact package. The Chameleon has two filter options (seventh character in part number). The S models offer protection for general-purpose applications where line-to-ground and line-to-line noise must be controlled and are designed to meet low leakage requirements of VDE portable equipment. The H models offer susceptibility protection without leakage current associated with the line-to-ground capacitors and are designed to allow equipment to meet UL544 for patient care and non-patient care equipment. These power entry modules provides a dual voltage selector which is integrated with the fuse holder. P Series product with an “S” in the fifth digit are specifically designed for jumper type applications associated with switching mode power supplies. P Series product with an “X” in the fifth digit are designed for dual primary transformer applications. The fuse holder can hold one or two 1⁄4" × 11⁄4" or 5 × 20 mm fuses. Maximum leakage current, each line-to-ground at 120 VAC/60 Hz in H models is 2 μA, and in S models is 0.25 mA. For 250 VAC/60 Hz the H models maximum is 5 μA and the S models maximum is 0.50 mA. Terminals are 0.187" × 0.032" faston tabs. For those models with a switch, the switch is double insulated and rated for 10,000 operations at full load with a 51 amp in-rush capability. A conversion clip is provided for single fuse operation. Extenders are available to fit existing panel cutouts as special order items. Notes: *An additional extender which allows the P Series to adapt to Corcom's L Series product cutout as well as the panel cutout of Schaffner and Delta parts is also available. Extenders cannot be added to units with B shields. †When using the interconnection block, the last 3 digits of the part number are BX (0, A or B). †For alternative switch orientation options, please contact technical support or your Corcom sales representative. **Dual voltage options only available with filter types O, H or S. Features: IEC Power Line Connector Both North American and European Fusing Capabilities Optional DPST On/Off Switch Snap-In or Mounting Ears

The P Series power entry module offers full flexibility of design in the most compact package. The Chameleon has two filter options (seventh character in part number). The S models offer protection for general-purpose applications where line-to-ground and line-to-line noise must be controlled and are designed to meet low leakage requirements of VDE portable equipment. The H models offer susceptibility protection without leakage current associated with the line-to-ground capacitors and are designed to allow equipment to meet UL544 for patient care and non-patient care equipment. These power entry modules provides a dual voltage selector which is integrated with the fuse holder. P Series product with an “S” in the fifth digit are specifically designed for jumper type applications associated with switching mode power supplies. P Series product with an “X” in the fifth digit are designed for dual primary transformer applications. The fuse holder can hold one or two 1⁄4" × 11⁄4" or 5 × 20 mm fuses. Maximum leakage current, each line-to-ground at 120 VAC/60 Hz in H models is 2 μA, and in S models is 0.25 mA. For 250 VAC/60 Hz the H models maximum is 5 μA and the S models maximum is 0.50 mA. Terminals are 0.187" × 0.032" faston tabs. For those models with a switch, the switch is double insulated and rated for 10,000 operations at full load with a 51 amp in-rush capability. A conversion clip is provided for single fuse operation. Extenders are available to fit existing panel cutouts as special order items. Notes: *An additional extender which allows the P Series to adapt to Corcom's L Series product cutout as well as the panel cutout of Schaffner and Delta parts is also available.

  • Extenders cannot be added to units with B shields. †When using the interconnection block, the last 3 digits of the part number are BX (0, A or B). ‡For alternative switch orientation options, please contact technical support or your Corcom sales representative. **Dual voltage options only available with filter types O, H or S. Features:
  • IEC Power Line Connector
  • Both North American and European Fusing Capabilities
  • Optional DPST On/Off Switch
  • Snap-In or Mounting Ears
Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Power Connectors Power Connectors Power Connectors
Product Number CCM1722-ND PS0S0SS3A 70185783
Product Name Power Entry Connectors - Inlets, Outlets, Modules AC Power Entry Modules Power Entry Module; 3 A; 120/250 VAC; General Purpose; 50 to 60 Hz; DPST;
Device Type Power Entry Module Power Entry Module Power Entry Module
Configuration IEC; Other IEC
Mounting Style Panel Panel; Panel Mount, Snap-In Snap-In
Termination Types Quick Connect - 0.187" (4.7mm) Quick Connect (0.187") Faston Tab
Standards / Certifications UL; CSA; VDE; CSA, UL, VDE RoHS
Unlock Full Specs
to access all available technical data

Similar Products

1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-102H-1-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details
IP44 Splashproof Box Inlet - G51S20A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
Connector Cord Sets - A12A2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details