TE Connectivity Connector, Power Entry, Plug, 3A, 250Vac; Connector Type Corcom Te Connectivity PS0S0SM3E

Description
CONNECTOR, POWER ENTRY, PLUG, 3A, 250VAC; Connector Type:IEC C14; Current Rating:3A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:-; Gender:Plug RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, PLUG, 3A, 250VAC; Connector Type:IEC C14; Current Rating:3A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:-; Gender:Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Plug, 3A, 250Vac; Connector Type Corcom Te Connectivity - 07W3894 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Plug, 3A, 250Vac; Connector Type Corcom Te Connectivity
07W3894
Connector, Power Entry, Plug, 3A, 250Vac; Connector Type Corcom Te Connectivity 07W3894
CONNECTOR, POWER ENTRY, PLUG, 3A, 250VAC; Connector Type:IEC C14; Current Rating:3A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:-; Gender:Plug RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, PLUG, 3A, 250VAC; Connector Type:IEC C14; Current Rating:3A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:-; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 07W3894
Product Name Connector, Power Entry, Plug, 3A, 250Vac; Connector Type Corcom Te Connectivity
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 1678412 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Through hole
Standards and Certifications RoHS
View Details
Power Line Filter Modules - 486-3-138-312-ND - DigiKey
Specs
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
Standards and Certifications RoHS
View Details