TE Connectivity Filter, Inlet, Iec, Dual Fuse, 10A; Product Range Corcom Te Connectivity PS0S0DSXB

Description
FILTER, INLET, IEC, DUAL FUSE, 10A; Product Range:P Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:10A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2019); Filter RoHS Compliant: Yes
Description
FILTER, INLET, IEC, DUAL FUSE, 10A; Product Range:P Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:10A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2019); Filter RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Filter, Inlet, Iec, Dual Fuse, 10A; Product Range Corcom Te Connectivity - 45Y6228 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Inlet, Iec, Dual Fuse, 10A; Product Range Corcom Te Connectivity
45Y6228
Filter, Inlet, Iec, Dual Fuse, 10A; Product Range Corcom Te Connectivity 45Y6228
FILTER, INLET, IEC, DUAL FUSE, 10A; Product Range:P Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:10A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2019); Filter RoHS Compliant: Yes

FILTER, INLET, IEC, DUAL FUSE, 10A; Product Range:P Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:10A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2019); Filter RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 45Y6228
Product Name Filter, Inlet, Iec, Dual Fuse, 10A; Product Range Corcom Te Connectivity
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF1USB3B/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP5_2-1-2
Standards and Certifications RoHS
Rated Voltage 20000 volts
View Details
3-Phase Filters - 1609071-8 - TE Connectivity
Specs
Filter Type Three Phase
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
2 suppliers