TE Connectivity Connector, Pwr Entry, Plug, 10A, 250Vac; Product Range Corcom Te Connectivity PS0S0DSXB=C1265

Description
CONNECTOR, PWR ENTRY, PLUG, 10A, 250VAC; Product Range:P Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:10A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2019); Contact RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, PWR ENTRY, PLUG, 10A, 250VAC; Product Range:P Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:10A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2019); Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Pwr Entry, Plug, 10A, 250Vac; Product Range Corcom Te Connectivity - 74AC1527 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Pwr Entry, Plug, 10A, 250Vac; Product Range Corcom Te Connectivity
74AC1527
Connector, Pwr Entry, Plug, 10A, 250Vac; Product Range Corcom Te Connectivity 74AC1527
CONNECTOR, PWR ENTRY, PLUG, 10A, 250VAC; Product Range:P Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:10A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2019); Contact RoHS Compliant: Yes

CONNECTOR, PWR ENTRY, PLUG, 10A, 250VAC; Product Range:P Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:10A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2019); Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 74AC1527
Product Name Connector, Pwr Entry, Plug, 10A, 250Vac; Product Range Corcom Te Connectivity
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - SBSMP5000333MXT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Line Filters - 2378750 - RS Components, Ltd.
Specs
Filter Type Three Phase
Standards and Certifications RoHS
View Details
Power Line Filter Modules - 486-3-143-602-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details