POWER ENTRY MODULES 10A DUAL FUS
Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1040775-PS0S0DSXA
Features: Shielded
Termination: Faston
Current Rating: 10 A
Number of Contacts: 3
Gender: Male
Length: 31.49 mm
Orientation: Straight
Number of Ports: 1
Mounting: SMD (SMT)
Frequency: 30 MHz
Leakage Current: 2 µA
Fuse: Yes
Current: 10 A
Categories: OEM Parts(O-R)
Case / Package: Module
Alternative Parts (Cross-Reference): KE10.2100.105; KM00.1105.11; PS0SXD000; PS0S0DBX0; KMF1.1191.11; PS0S0SBX0; 1-640522-0; 39-01-2121; 39-01-2241; 39-01-2201; 1-640519-0; 1-640526-07-6609107-
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 40 °C
Lead Free: Yes
Mount: Snap in
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -10 °C
Voltage Rating (AC): 250 V
Max Voltage Rating (AC): 250 V
ELV: Compliant
Max Current Rating: 10 A
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 1111-PS0S0DSXA-ND | 1040775-PS0S0DSXA |
| Product Name | Unclassified | OEM Parts - OEM Parts (O - R) - PS0S0DSXA |