TE Connectivity Power Entry Modules (PEM) PS0S0DS6A

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - PS0S0DS6A-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
PS0S0DS6A-ND
Power Entry Modules (PEM) PS0S0DS6A-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In

Buy Now Datasheet
Power Entry Module, 6A, 500Ua; Connector Type Corcom - Te Connectivity - 93B2263 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, 6A, 500Ua; Connector Type Corcom - Te Connectivity
93B2263
Power Entry Module, 6A, 500Ua; Connector Type Corcom - Te Connectivity 93B2263
POWER ENTRY MODULE, 6A, 500UA; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount RoHS Compliant: Yes

POWER ENTRY MODULE, 6A, 500UA; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PS0S0DS6A-ND 93B2263
Product Name Power Entry Modules (PEM) Power Entry Module, 6A, 500Ua; Connector Type Corcom - Te Connectivity
Mounting Panel Mount, Snap-In Snap-In, Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products