FILTER, INLET, IEC, DUAL FUSE, 3A; Capacitance:-; Voltage Rating:250VAC; Filter Type:EMI, RFI; Current Rating:3A; Filter Terminals:Quick Connect; Inductance Min:-; Leakage Current Max:500µA; Product Range:P Series; SVHC:No SVHC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | EMI Filters and RFI Filters |
| Product Number | 90W0820 |
| Product Name | Filter, Inlet, Iec, Dual Fuse, 3A; Capacitance Corcom Te Connectivity |
| Standards and Certifications | RoHS |