TE Connectivity Connector, Power Entry, Rcpt, 10A, 250Vac; Connector Type Corcom Te Connectivity PS0S0DHXB

Description
CONNECTOR, POWER ENTRY, RCPT, 10A, 250VAC; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:- RoHS Compliant: Yes
Description
CONNECTOR, POWER ENTRY, RCPT, 10A, 250VAC; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector, Power Entry, Rcpt, 10A, 250Vac (part number 72M5739) from TE Connectivity is designed for general-purpose applications requiring reliable power entry solutions. It features a current rating of 10A and a voltage rating of 250VAC, making it suitable for various electronic devices. The connector type is IEC C14, and it includes a 2-pole fuse holder compatible with 5mm x 20mm fuses. The termination method utilizes quick connect terminals, facilitating easy installation. This product is RoHS compliant, ensuring it meets environmental standards. It is ideal for applications in HVAC, computing, medical equipment, and home appliances, among others.

Datasheet Summary
Powered by GS/AI

The Connector, Power Entry, Rcpt, 10A, 250Vac (part number 72M5739) from TE Connectivity is designed for general-purpose applications requiring reliable power entry solutions. It features a current rating of 10A and a voltage rating of 250VAC, making it suitable for various electronic devices. The connector type is IEC C14, and it includes a 2-pole fuse holder compatible with 5mm x 20mm fuses. The termination method utilizes quick connect terminals, facilitating easy installation. This product is RoHS compliant, ensuring it meets environmental standards. It is ideal for applications in HVAC, computing, medical equipment, and home appliances, among others.

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Rcpt, 10A, 250Vac; Connector Type Corcom Te Connectivity - 72M5739 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Rcpt, 10A, 250Vac; Connector Type Corcom Te Connectivity
72M5739
Connector, Power Entry, Rcpt, 10A, 250Vac; Connector Type Corcom Te Connectivity 72M5739
CONNECTOR, POWER ENTRY, RCPT, 10A, 250VAC; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:- RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RCPT, 10A, 250VAC; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 72M5739
Product Name Connector, Power Entry, Rcpt, 10A, 250Vac; Connector Type Corcom Te Connectivity
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1727-5673-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC Filters - 1-2443552-8 - TE Connectivity
Specs
Filter Type DC
Standards and Certifications RoHS
Rated Current 1000 amps
View Details
3 suppliers