TE Connectivity Power Entry Modules (PEM) PS0S0DHX0

Description
Electronic Component
Request a Quote Datasheet
Description
Electronic Component
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Power Entry Modules (PEM) - CCM1750-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
CCM1750-ND
Power Entry Modules (PEM) CCM1750-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In

Buy Now Datasheet
Power Entry Module, Plug, 10A; Connector Type Corcom - Te Connectivity - 02M6264 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Plug, 10A; Connector Type Corcom - Te Connectivity
02M6264
Power Entry Module, Plug, 10A; Connector Type Corcom - Te Connectivity 02M6264
POWER ENTRY MODULE, PLUG, 10A; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount RoHS Compliant: Yes

POWER ENTRY MODULE, PLUG, 10A; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PS0S0DHX0 CCM1750-ND 02M6264
Product Name Power Entry Modules (PEM) Power Entry Module, Plug, 10A; Connector Type Corcom - Te Connectivity
Mounting Panel Mount, Snap-In Snap-In, Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 3 POSITIONS - 80203-508D3AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
90-degree JST connectors - QLC16110 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details