10A 250VAC Male Mains Power Connector, 3 Pos, DPST Product overview: PS0S0D000 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-PS0S0D000 can be used for catalog matching and distributor lookup.
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Win Source Part Number: 1179130-PS0S0D000
Category: Connectors, Interconnects>Power Entry Connectors - Inlets, Outlets, Modules
Series: P, Chameleon, Corcom
Number of Positions: 3
Current - IEC: 10A
Voltage - IEC: 120VAC
Current - UL: 10A
Voltage - UL: 250VAC
Connector Type: Receptacle, Male Blades - Module
Termination: Quick Connect - 0.187" (4.7mm)
Package: Bulk
Connector Style: IEC 320-C14
Standard Package: 16
Filter Type: Unfiltered - Commercial
Switch Features: Switch On-Off
Fuse Holder, Drawer: Fuse Holder, Twin Fused
Panel Cutout Dimensions: Variable Size
Panel Thickness: 0.031" ~ 0.083" (0.79mm ~ 2.11mm)
Mounting Type: Panel Mount, Snap-In
Alternative Parts (Cross-Reference): 6609101-8;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: Not Applicable
Accomodates a Fuse: Yes (Fuse Not Included)
REACH Status: REACH Unaffected
HTSUS: 8537.10.9170
Mfr: TE Connectivity Corcom Filters
Other Names: CCM1718,-PS0S0D000-S
Base Product Number: PS0S
Approval Agency: CSA, UL, VDE
PS0S0D000=C1008
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 301-PS0S0D000 | CCM1718-ND | 1179130-PS0S0D000 | 75AC0915 |
| Product Name | 10A Electronic Connector | Power Entry Modules (PEM) | Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules | Ps0S0D000=C1008 Corcom - Te Connectivity |
| Gender | Male / Plug |