TE Connectivity Power Entry Conn, Medical, 250Vac, 10A; Connector Type Corcom Te Connectivity PS00SDHXB

Description
POWER ENTRY CONN, MEDICAL, 250VAC, 10A; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:-; Gender:Plug RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY CONN, MEDICAL, 250VAC, 10A; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:-; Gender:Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Conn, Medical, 250Vac, 10A; Connector Type Corcom Te Connectivity - 40P6188 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Conn, Medical, 250Vac, 10A; Connector Type Corcom Te Connectivity
40P6188
Power Entry Conn, Medical, 250Vac, 10A; Connector Type Corcom Te Connectivity 40P6188
POWER ENTRY CONN, MEDICAL, 250VAC, 10A; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:-; Gender:Plug RoHS Compliant: Yes

POWER ENTRY CONN, MEDICAL, 250VAC, 10A; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:-; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 40P6188
Product Name Power Entry Conn, Medical, 250Vac, 10A; Connector Type Corcom Te Connectivity
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 1678401 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Flange mount
Standards and Certifications RoHS
View Details
IEC Filters - 725772 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
2 suppliers