TE Connectivity Connector, Power Entry, Plug, 6A, 250V; Connector Type Corcom Te Connectivity PS000SH6B

Description
CONNECTOR, POWER ENTRY, PLUG, 6A, 250V; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:-; Gender:Plug RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, PLUG, 6A, 250V; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:-; Gender:Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Plug, 6A, 250V; Connector Type Corcom Te Connectivity - 69M1649 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Plug, 6A, 250V; Connector Type Corcom Te Connectivity
69M1649
Connector, Power Entry, Plug, 6A, 250V; Connector Type Corcom Te Connectivity 69M1649
CONNECTOR, POWER ENTRY, PLUG, 6A, 250V; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:-; Gender:Plug RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, PLUG, 6A, 250V; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:-; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 69M1649
Product Name Connector, Power Entry, Plug, 6A, 250V; Connector Type Corcom Te Connectivity
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

IEC Filters - 2378666 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Power Line Filter Modules - 486-3-138-319-ND - DigiKey
Specs
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
Standards and Certifications RoHS
View Details