TE Connectivity Suppression Filter, Emi/rfi, 6A, 5 Ua; Connector Type Corcom Te Connectivity PS000SH60

Description
SUPPRESSION FILTER, EMI/RFI, 6A, 5 uA; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:-; Filter Type:EMI, RFI RoHS Compliant: Yes
Datasheet
Description
SUPPRESSION FILTER, EMI/RFI, 6A, 5 uA; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:-; Filter Type:EMI, RFI RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Suppression Filter, Emi/rfi, 6A, 5 Ua; Connector Type Corcom Te Connectivity - 66K5548 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Filter, Emi/rfi, 6A, 5 Ua; Connector Type Corcom Te Connectivity
66K5548
Suppression Filter, Emi/rfi, 6A, 5 Ua; Connector Type Corcom Te Connectivity 66K5548
SUPPRESSION FILTER, EMI/RFI, 6A, 5 uA; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:-; Filter Type:EMI, RFI RoHS Compliant: Yes

SUPPRESSION FILTER, EMI/RFI, 6A, 5 uA; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:-; Filter Type:EMI, RFI RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 66K5548
Product Name Suppression Filter, Emi/rfi, 6A, 5 Ua; Connector Type Corcom Te Connectivity
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1727-1267-1-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Rfi Power Line Filter, 10A, 5Ua; Filter Applications Corcom Te Connectivity - 23B4347 - Newark, An Avnet Company
Specs
Filter Type Single Phase
Standards and Certifications RoHS
Rated Voltage 250 volts
View Details