General Purpose Relay DPDT (2 Form C) Through Hole
RELAY GEN PURPOSE DPDT 1A 26.5V
RELAY, SIGNAL, DPDT, 1A, 28VDC, TH; Coil Voltage:26.5VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:PRMA Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: No
General Purpose Relays PRMA COTS TO-5 RELAY
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | A107307-ND | PRMAC-26X | 96X0093 | PRMAC-26X |
| Product Name | Signal Relays, Up to 2 Amps | Relays - Signal Relays, Up to 2 Amps | Relay, Signal, Dpdt, 1A, 28Vdc, Th; Coil Voltage Cii Te Connectivity | General Purpose Relays |
| Relay Type | General | General | ||
| Mounting | PCBoard | Through Hole | PCBoard; Through Hole | |
| Poles | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw |