General Purpose Relay DPDT (2 Form C) Through Hole
INDUSTRIAL RELAYS 2FORMC DPDT 12
General Purpose Relays 2FormC DPDT 12VDC 1A
RELAY GEN PURPOSE DPDT 1A 12V
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | A107308-ND | PRMAC-12X | PRMAC-12X |
| Product Name | Signal Relays, Up to 2 Amps | General Purpose Relays | Relays - Signal Relays, Up to 2 Amps |
| Relay Type | General | General | |
| Mounting | PCBoard | Through Hole | |
| Poles | Double Pole (DP) | ||
| Throw | Double Throw |