Rocker Switch DPDT 16A (AC) 125V Panel Mount, Snap-In
Win Source Part Number: 1141645-PRDDD1-16F-B
Category: Switches>Rocker Switches
Series: PRD
Termination Style: Quick Connect - 0.250" (6.3mm)
Package: Bulk
Voltage Rating - AC: 125 V
Standard Package: 50
Panel Cutout Dimensions: Rectangular - 27.60mm x 25.40mm
Circuit: DPDT
Switch Function: On-On
Actuator Type: Concave (Curved)
Electrical Life: 6,000 Cycles
Mechanical Life: 100,000 Cycles
Color - Actuator/Cap: Black
Actuator Marking: No Marking
Mounting Type: Panel Mount, Snap-In
Temperature Range - Operating: -20°C ~ 85°C
Alternative Parts (Cross-Reference): 1571113-1;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: Not Applicable
Current Rating (Amps): 16A (AC)
REACH Status: Vendor Undefined
HTSUS: 8536.50.9065
Mfr: TE Connectivity ALCOSWITCH Switches
Other Names: 450-1026,PRDDD116FBB
Base Product Number: PRDDD1
SWITCH ROCKER DPDT 16A 125V
SWITCH, ROCKER, DPST, 16A, 250V, BLACK; Switch Operation:On-On; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:PRD Series; Contact Current AC Max:16A RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Rocker Switches | Toggle Switches | Rocker Switches | Rocker Switches |
| Product Number | 450-1026-ND | 1141645-PRDDD1-16F-BB000 | PRDDD1-16F-BB000 | 89C8974 |
| Product Name | Rocker Switches | Switches - Rocker Switches | Switches - Rocker Switches | Switch, Rocker, Dpst, 16A, 250V, Black; Switch Operation Alcoswitch Te Connectivity |
| Switch Function | Maintained | |||
| Maintained Contact Switch Function | ON/OFF | Three Position (No Center OFF) | ||
| Pole & Throw Specifications | Double Pole, Double Throw | DPDT | Double Pole, Double Throw; DPDT | Double Pole, Single Throw; DPST |
| Terminal Type | Quick Connect / Blade | Quick Connect - 0.250\" (6.3mm) | ||
| Standards / Compliances | UL Listed | UL Listed | RoHS |